RS Components, Ltd. AC Motors 2821655

Description
TEC Motors 30.043TECCB35-IE3 AC Motor
Request a Quote
Description
TEC Motors 30.043TECCB35-IE3 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821655 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821655
AC Motors 2821655
TEC Motors 30.043TECCB35-IE3 AC Motor

TEC Motors 30.043TECCB35-IE3 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821655
Product Name AC Motors
Output Power 40.21 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 4783608 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Geared
Phase Three-phase
Continuous Torque 19.7 In-lbs (22.76 kg-cm)
View Details
AC Motors - 2299222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.7371 HP
View Details
AC Motors - 2796318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.01 HP
Shaft Speed 1800 rpm
View Details
AC Motors - 1879866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2920 rpm
View Details