RS Components, Ltd. AC Motors 2305169

Description
RS PRO AERV2T02R7507MT01 AC Motor
Request a Quote
Description
RS PRO AERV2T02R7507MT01 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2305169 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2305169
AC Motors 2305169
RS PRO AERV2T02R7507MT01 AC Motor

RS PRO AERV2T02R7507MT01 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2305169
Product Name AC Motors
Output Power 0.7371 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2821647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 4.02 HP
Shaft Speed 2910 rpm
View Details
AC Motors - 1879892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2945 rpm
Diameter / Width 21.79 inch (554 mm)
View Details
AC Motors - 1879856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2895 rpm
Diameter / Width 9.35 inch (238 mm)
View Details
AC Motors - 2821660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 49.59 HP
Shaft Speed 1470 rpm
View Details