RS Components, Ltd. AC Motors 2821600

Description
TEC Motors 0.7523TECAB34-IE3 AC Motor
Request a Quote
Description
TEC Motors 0.7523TECAB34-IE3 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821600 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821600
AC Motors 2821600
TEC Motors 0.7523TECAB34-IE3 AC Motor

TEC Motors 0.7523TECAB34-IE3 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821600
Product Name AC Motors
Output Power 1.01 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 1879875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1430 rpm
Diameter / Width 12.95 inch (329 mm)
View Details
AC Motors - 1879882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2945 rpm
Diameter / Width 14.69 inch (373 mm)
View Details
AC Motors - 2821574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.2412 HP
View Details
AC Motors - 2821632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 24.79 HP
Shaft Speed 2940 rpm
View Details