RS Components, Ltd. AC Motors 2821575

Description
TEC Motors 0.1823TECAB3-IE2 AC Motor
Request a Quote
Description
TEC Motors 0.1823TECAB3-IE2 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821575 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821575
AC Motors 2821575
TEC Motors 0.1823TECAB3-IE2 AC Motor

TEC Motors 0.1823TECAB3-IE2 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821575
Product Name AC Motors
Output Power 0.2412 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 7736866 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
AC Motor Features Reversible
View Details
AC Motors - 2299220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.7371 HP
View Details
AC Motors - 1879859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1410 rpm
View Details
AC Motors - 7793734 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Synchronous geared
Phase Single-phase
Continuous Torque 6.1 In-lbs (7 kg-cm)
View Details