RS Components, Ltd. AC Motors 2821573

Description
TEC Motors 0.1823TECAB34-IE2 AC Motor
Request a Quote
Description
TEC Motors 0.1823TECAB34-IE2 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821573 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821573
AC Motors 2821573
TEC Motors 0.1823TECAB34-IE2 AC Motor

TEC Motors 0.1823TECAB34-IE2 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821573
Product Name AC Motors
Output Power 0.2412 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 1879890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1460 rpm
View Details
AC Motors - 2821612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.47 HP
Shaft Speed 1440 rpm
View Details
AC Motors - 4784875 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
Continuous Torque 42.5 In-lbs (48.98 kg-cm)
View Details
AC Motors - 1879887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2955 rpm
Diameter / Width 14.69 inch (373 mm)
View Details