RS Components, Ltd. Plastic Sheets 2820755

Description
RS PRO 2820755 Plastic Sheet
Request a Quote
Description
RS PRO 2820755 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 2820755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
2820755
Plastic Sheets 2820755
RS PRO 2820755 Plastic Sheet

RS PRO 2820755 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2820755
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Sheets - 1892300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Aluminium
Thickness 0.0031 inch (0.0800 mm)
View Details
Plastic Sheets - 824503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pmma
Thickness 0.0984 inch (2.5 mm)
View Details
Plastic Sheets - 4083936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.1969 inch (5 mm)
View Details
Plastic Sheets - 2820424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pet
Thickness 0.7874 inch (20 mm)
View Details