RS Components, Ltd. VGA Cables 2804609

Description
Right Angle VGA Cable Adapter Type 2 M/F
Request a Quote
Description
Right Angle VGA Cable Adapter Type 2 M/F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VGA Cables - 2804609 - RS Components, Ltd.
Corby, Northants, United Kingdom
VGA Cables
2804609
VGA Cables 2804609
Right Angle VGA Cable Adapter Type 2 M/F

Right Angle VGA Cable Adapter Type 2 M/F

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2804609
Product Name VGA Cables
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VGA Cables - 427565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type VGA Cable
Cable Length 16.4 ft (50 dm)
View Details
VGA Cables - 1828827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Vga/svga
View Details
Video Converters - 1778792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4921 ft (1.5 dm)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details