RS Components, Ltd. VGA Cables 427565

Description
Van Damme 104-600-605 VGA Cable
Request a Quote
Description
Van Damme 104-600-605 VGA Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VGA Cables - 427565 - RS Components, Ltd.
Corby, Northants, United Kingdom
VGA Cables
427565
VGA Cables 427565
Van Damme 104-600-605 VGA Cable

Van Damme 104-600-605 VGA Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 427565
Product Name VGA Cables
Application Video
Product Type VGA Cable
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.2034 ft (0.6200 dm)
Standards / Certifications RoHS
View Details
DisplayPort Cables - 1863038 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 6.56 ft (20 dm)
View Details
AV Adapters - 489355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DVI Cable
Standards / Certifications RoHS
View Details
USB Cables - 1924699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details