RS Components, Ltd. Audio Cable 2800497

Description
NewLink NL2TTMM-10 Audio Cable
Request a Quote
Description
NewLink NL2TTMM-10 Audio Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Cable - 2800497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Cable
2800497
Audio Cable 2800497
NewLink NL2TTMM-10 Audio Cable

NewLink NL2TTMM-10 Audio Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2800497
Product Name Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2887343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Type Flat Cable
Cable Length 328 ft (1000 dm)
View Details
Audio Cable - 427515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1963870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.2953 ft (0.9000 dm)
Standards / Certifications RoHS
View Details
Video Converters - 2133181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 2.23 ft (6.8 dm)
View Details