RS Components, Ltd. Video Converters 2800480

Description
HDMI to Composite Converter
Request a Quote
Description
HDMI to Composite Converter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Video Converters - 2800480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
2800480
Video Converters 2800480
HDMI to Composite Converter

HDMI to Composite Converter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2800480
Product Name Video Converters
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2299969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
Audio Cable - 2883927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1765676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 6.56 ft (20 dm)
View Details
Aux Cables - 1929469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 5.91 ft (18 dm)
Connector Type 3 pin male 3.5 mm mini-jack
View Details