RS Components, Ltd. AC Motors 2821658

Description
TEC Motors 37.023TECCB35-IE3 AC Motor
Request a Quote
Description
TEC Motors 37.023TECCB35-IE3 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821658 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821658
AC Motors 2821658
TEC Motors 37.023TECCB35-IE3 AC Motor

TEC Motors 37.023TECCB35-IE3 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821658
Product Name AC Motors
Output Power 49.59 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2821653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 40.21 HP
Shaft Speed 2945 rpm
View Details
AC Motors - 4784869 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
Continuous Torque 14.2 In-lbs (16.33 kg-cm)
View Details
AC Motors - 2821628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 20.1 HP
Shaft Speed 1450 rpm
View Details
AC Motors - 1879873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2900 rpm
Diameter / Width 12.95 inch (329 mm)
View Details