RS Components, Ltd. Masonry Bolts & Anchors 2776596

Description
BSZ-SU Concrete Screw, 8 mm Drill Bit Di
Request a Quote
Description
BSZ-SU Concrete Screw, 8 mm Drill Bit Di
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 2776596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
2776596
Masonry Bolts & Anchors 2776596
BSZ-SU Concrete Screw, 8 mm Drill Bit Di

BSZ-SU Concrete Screw, 8 mm Drill Bit Di

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 2776596
Product Name Masonry Bolts & Anchors
Certifications RoHS Certified
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086703 - RS Components, Ltd.
Specs
Types Galvanised through bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 525341 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1743304 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Thread Size 0.3150 inch (8 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Masonry Bolts & Anchors - 9086794 - RS Components, Ltd.
Specs
Types Forged eye bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details