RS Components, Ltd.
Hole Saws & Core Drill Bits
2768442
Description
ERKO 42900A-EZC Hole Saw
Request a Quote
Email Supplier
Description
ERKO 42900A-EZC Hole Saw
Request a Quote
Email Supplier
Suppliers
Hole Saws & Core Drill Bits
2768442
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
2768442 |
|
Product Name
|
Hole Saws & Core Drill Bits |
|
Diameter
|
3.386 inch (86.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.394 inch (10.0 mm)
OAL
5.24 inch (133 mm)
Material
High Speed Steel; Hss
View Details
Diameter
1.024 inch (26.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Diameter
0.689 inch (17.5 mm)
Material
Carbide; Tungsten Carbide Tip
View Details
Diameter
0.197 inch (5.0 mm)
OAL
3.35 inch (85 mm)
Material
Carbide; Carbide tipped
View Details