RS Components, Ltd.
Hole Saws & Core Drill Bits
2768441
Description
ERKO 42800 Hole Saw
Request a Quote
Email Supplier
Description
ERKO 42800 Hole Saw
Request a Quote
Email Supplier
Suppliers
Hole Saws & Core Drill Bits
2768441
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
2768441 |
|
Product Name
|
Hole Saws & Core Drill Bits |
|
Diameter
|
2.638 inch (67.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Hole Saw
Diameter
5.512 inch (140.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Diameter
0.512 inch (13.0 mm)
OAL
5.94 inch (151 mm)
Material
High Speed Steel; Hss
View Details
Diameter
1.102 inch (28.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Diameter
0.130 inch (3.3 mm)
OAL
2.56 inch (65 mm)
Material
Hsco
View Details