RS Components, Ltd. Hole Saws & Core Drill Bits 2757142

Description
ERKO 42102 Hole Saw
Request a Quote
Description
ERKO 42102 Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2757142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2757142
Hole Saws & Core Drill Bits 2757142
ERKO 42102 Hole Saw

ERKO 42102 Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2757142
Product Name Hole Saws & Core Drill Bits
Diameter 4.016 inch (102.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
View Details
Hole Saws & Core Drill Bits - 1749055 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.362 inch (60.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.205 inch (5.2 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 214975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 2.60 inch (66 mm)
Material High Speed Steel; Hss
View Details