RS Components, Ltd. Ball Valves 2752918

Description
VZBC-65-FF-16-22-F07 -V4V4T Ball valve
Request a Quote
Description
VZBC-65-FF-16-22-F07 -V4V4T Ball valve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Ball Valves
2752918
Ball Valves 2752918
VZBC-65-FF-16-22-F07 -V4V4T Ball valve

VZBC-65-FF-16-22-F07-V4V4T Ball valve

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2752918
Product Name Ball Valves
Valve Type Ball; 2 Way
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Valve Type Ball; Ball Valve
Primary Material Brass / Bronze; Nickel Plated Brass
Valve Size 1.50 inch (38.10 mm)
View Details
Specs
Valve Type Ball
Primary Material Steel; Steel
Media Hydraulic
View Details
RS Components, Ltd.
Specs
Valve Type Ball; Ball Valve
Primary Material Brass / Bronze; Brass
Valve Size 0.25 inch (6.35 mm)
View Details
RS Components, Ltd.
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 290.08 psi (204 m H2O)
Connection Description Threaded
View Details