RS Components, Ltd. Tool Boxes 2749187

Description
3 tier steel Cantilever tool box, 53.5x2
Request a Quote
Description
3 tier steel Cantilever tool box, 53.5x2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool Boxes - 2749187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tool Boxes
2749187
Tool Boxes 2749187
3 tier steel Cantilever tool box, 53.5x2

3 tier steel Cantilever tool box, 53.5x2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 2749187
Product Name Tool Boxes
Type Tool Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 1316397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 10.83 inch (275 mm)
View Details
Tool Boxes - 1253050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 20.87 inch (530 mm)
Width 9.06 inch (230 mm)
View Details
Storage Cabinets - 1271513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 23.62 inch (600 mm)
View Details
Tool Boxes - 2537439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 7.48 inch (190 mm)
View Details