RS Components, Ltd. Laptop Bags 2740323

Description
Wenger 606490 Laptop Case
Request a Quote
Description
Wenger 606490 Laptop Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laptop Bags - 2740323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Laptop Bags
2740323
Laptop Bags 2740323
Wenger 606490 Laptop Case

Wenger 606490 Laptop Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2740323
Product Name Laptop Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908436 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 17.91 inch (455 mm)
View Details
Laptop Bags - 7121078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Nylon
Height 19.02 inch (483 mm)
View Details
Instrument Cases - 1853209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.4 inch (61 mm)
Length 6.5 inch (165 mm)
View Details
Anti Static Packaging - 173784 - RS Components, Ltd.
Specs
Container Type Bag
Height 2.99 inch (76 mm)
Width 2.99 inch (76 mm)
View Details