RS Components, Ltd. Laptop Bags 7121078

Description
Wenger 600638 Laptop Case
Request a Quote
Description
Wenger 600638 Laptop Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laptop Bags - 7121078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Laptop Bags
7121078
Laptop Bags 7121078
Wenger 600638 Laptop Case

Wenger 600638 Laptop Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 7121078
Product Name Laptop Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 2877852 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded
Height 2.95 inch (75 mm)
View Details
Instrument Cases - 1951544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 8.66 inch (220 mm)
View Details
Laptop Bags - 324997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Neoprene
Width 16.54 inch (420 mm)
View Details
Anti Static Packaging - 173891 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details