RS Components, Ltd. Masonry Bolts & Anchors 2722369

Description
M12x70MM BLIND BOLT 10.9 HDG
Request a Quote
Description
M12x70MM BLIND BOLT 10.9 HDG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 2722369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
2722369
Masonry Bolts & Anchors 2722369
M12x70MM BLIND BOLT 10.9 HDG

M12x70MM BLIND BOLT 10.9 HDG

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 2722369
Product Name Masonry Bolts & Anchors
Thread Size 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6222010 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1777074 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 9086860 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1743309 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Thread Size 0.3150 inch (8 mm)
Anchor Length 1.18 inch (30 mm)
View Details