RS Components, Ltd.
Hole Saws & Core Drill Bits
2711591
Description
HSS Hole Saw 20mm
Request a Quote
Email Supplier
Description
HSS Hole Saw 20mm
Request a Quote
Email Supplier
Suppliers
Hole Saws & Core Drill Bits
2711591
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
2711591 |
|
Product Name
|
Hole Saws & Core Drill Bits |
|
Drill Type
|
Hole Saw
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Hole Saw
Diameter
1.142 inch (29.0 mm)
Cutting Length
1.50 inch (38 mm)
View Details
Drill Type
Hole Saw
Diameter
2.008 inch (51.0 mm)
Shank
0.394 inch (10.0 mm)
View Details
Drill Type
Twist
Diameter
0.039 inch (1.0 mm)
OAL
1.02 inch (26 mm)
View Details
Drill Type
Twist
Diameter
0.098 inch (2.5 mm)
Material
High Speed Steel; HSS
View Details