RS Components, Ltd. Hole Saws & Core Drill Bits 2711596

Description
RS PRO NTS1060051 Hole Saw
Request a Quote
Description
RS PRO NTS1060051 Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2711596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2711596
Hole Saws & Core Drill Bits 2711596
RS PRO NTS1060051 Hole Saw

RS PRO NTS1060051 Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2711596
Product Name Hole Saws & Core Drill Bits
Diameter 2.008 inch (51.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
Hole Saws & Core Drill Bits - 216094 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.000 inch (127.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.205 inch (5.2 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 1624146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
Material High Speed Steel; Hss
View Details