RS Components, Ltd. Hinges 2702893

Description
Pinet 14-7-3571 Bullet Hinge
Request a Quote
Description
Pinet 14-7-3571 Bullet Hinge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2702893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2702893
Hinges 2702893
Pinet 14-7-3571 Bullet Hinge

Pinet 14-7-3571 Bullet Hinge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2702893
Product Name Hinges
Hinge Type Flat Top
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.76 inch (70 mm)
View Details
Hinges - 3478125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 40.16 inch (1020 mm)
View Details
Hinges - 2978696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 24 inch (610 mm)
Leaf Material Steel; Steel
View Details
Hinges - 3478355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 1.57 inch (40 mm)
View Details