RS Components, Ltd. Flow Sensors 2691941

Description
Rosemount 8750WDMT2A2FTHA020CA 1NDM4PDQ4
Request a Quote
Description
Rosemount 8750WDMT2A2FTHA020CA 1NDM4PDQ4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 2691941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
2691941
Flow Sensors 2691941
Rosemount 8750WDMT2A2FTHA020CA 1NDM4PDQ4

Rosemount 8750WDMT2A2FTHA020CA1NDM4PDQ4

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Meters
Product Number 2691941
Product Name Flow Sensors
Operating Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 5100571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.25 inch (6.35 mm)
Process Media Type Liquid
Operating Pressure 4351 psi (3062 m H2O)
View Details
Flow Sensors - 2888239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Gas
Operating Pressure 232 psi (163 m H2O)
View Details
Flow Sensors - 6134222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Paddlewheel
Pipe Diameter 0.79 inch (20 mm)
Operating Pressure 363 psi (255 m H2O)
View Details
Flow Sensors - 2891459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Gas
Operating Pressure 145 psi (102 m H2O)
View Details