RS Components, Ltd. Flow Sensors 2888239

Description
Festo SFAM-62-3000L-M-2SV- M12
Request a Quote
Description
Festo SFAM-62-3000L-M-2SV- M12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 2888239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
2888239
Flow Sensors 2888239
Festo SFAM-62-3000L-M-2SV- M12

Festo SFAM-62-3000L-M-2SV-M12

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Meters
Product Number 2888239
Product Name Flow Sensors
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 5100559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.25 inch (6.35 mm)
Process Media Type Liquid
Operating Pressure 4351 psi (3062 m H2O)
View Details
Flow Sensors - 1982931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.12 inch (3.17 mm)
Process Media Type Gas
Operating Pressure 100 psi (70.43 m H2O)
View Details
Flow Sensors - 6134244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Paddlewheel
Pipe Diameter 0.98 inch (25 mm)
Operating Pressure 363 psi (255 m H2O)
View Details
Flow Sensors - 256562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.59 inch (15 mm)
Process Media Type Liquid
Operating Pressure 116 psi (81.66 m H2O)
View Details