RS Components, Ltd. Cable Clips & Clamps 2691899

Description
RS PRO TTB15 Cable Clip
Request a Quote
Description
RS PRO TTB15 Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2691899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2691899
Cable Clips & Clamps 2691899
RS PRO TTB15 Cable Clip

RS PRO TTB15 Cable Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2691899
Product Name Cable Clips & Clamps
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720850 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 1.024 inch (26 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 102568 - RS Components, Ltd.
Specs
Diameter 0.276 inch (7 mm)
Material Polyethylene
View Details
Cable Clips & Clamps - 475142 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Hook clip
Diameter 1.000 inch (25.4 mm)
Material Aluminum; Aluminium
View Details
Cable Clips & Clamps - 8178943 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.618 inch (15.7 mm)
Material Nylon 66
View Details