RS Components, Ltd. Cable Clips & Clamps 2691830

Description
RS PRO FC1208 Cable Clip
Request a Quote
Description
RS PRO FC1208 Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2691830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2691830
Cable Clips & Clamps 2691830
RS PRO FC1208 Cable Clip

RS PRO FC1208 Cable Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2691830
Product Name Cable Clips & Clamps
Diameter 0.280 inch (7.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233433 - RS Components, Ltd.
Specs
Type Nail Style Clip; Tv cable clip
Diameter 0.315 inch (8 mm)
Material Pe
View Details
Cable Clips & Clamps - 1720826 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clip
Diameter 0.669 inch (17 mm)
Material Aluminum; Aluminium
View Details
Cable Clips & Clamps - 185700 - RS Components, Ltd.
Specs
Type Flat cable clamp
Diameter 0.276 inch (7 mm)
Material Nylon 66
View Details
P-Clips - 2538547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Steel; Mild Steel
View Details