RS Components, Ltd. P-Clips 2682713

Description
JCS PCSH38RS P-Clip
Request a Quote
Description
JCS PCSH38RS P-Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 2682713 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
2682713
P-Clips 2682713
JCS PCSH38RS P-Clip

JCS PCSH38RS P-Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2682713
Product Name P-Clips
Diameter 0.496 inch (12.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720840 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.187 inch (4.76 mm)
Material Steel; Rubber, Steel
View Details
Cable Clips & Clamps - 2138535 - RS Components, Ltd.
Specs
Diameter 0.276 inch (7 mm)
Material Nylon
View Details
P-Clips - 1440687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Cable Clips & Clamps - 2414776 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.370 inch (9.4 mm)
Material Nylon 66
View Details