RS Components, Ltd. Cable Clips & Clamps 2138535

Description
RS PRO FC 1207 Cable Clip
Request a Quote
Description
RS PRO FC 1207 Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2138535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2138535
Cable Clips & Clamps 2138535
RS PRO FC 1207 Cable Clip

RS PRO FC 1207 Cable Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2138535
Product Name Cable Clips & Clamps
Diameter 0.276 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662273 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details
P-Clips - 1440653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
Cable Clips & Clamps - 1865397 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.787 inch (20 mm)
Material Plated steel
View Details
Cable Clips & Clamps - 475192 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Open arm clip
Diameter 0.386 inch (9.8 mm)
Material Aluminum; Aluminium
View Details