RS Components, Ltd. Storage Bins 2678082

Description
Kbins B4530 Recycle Bin
Request a Quote
Description
Kbins B4530 Recycle Bin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Bins - 2678082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Bins
2678082
Storage Bins 2678082
Kbins B4530 Recycle Bin

Kbins B4530 Recycle Bin

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2678082
Product Name Storage Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Bins - 2678074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Cardboard; Cardboard
Height 3.94 inch (100 mm)
View Details
Anti Static Packaging - 173889 - RS Components, Ltd.
Specs
Container Type Bag
Height 12.01 inch (305 mm)
Width 12.01 inch (305 mm)
View Details
Instrument Cases - 1951539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 1.57 inch (40 mm)
View Details
Storage Bins - 4844113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 5.12 inch (130 mm)
View Details