RS Components, Ltd. HDMI Cables 2677833

Description
StarTech.com HDMMV4M HDMI Cable
Request a Quote
Description
StarTech.com HDMMV4M HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2677833 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2677833
HDMI Cables 2677833
StarTech.com HDMMV4M HDMI Cable

StarTech.com HDMMV4M HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2677833
Product Name HDMI Cables
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1861663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
Video Converters - 1778768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 3.28 ft (10 dm)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2208444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details