RS Components, Ltd. HDMI Cables 2208444

Description
2m HDMI 2.1 Certified Cable - Black Brai
Request a Quote
Description
2m HDMI 2.1 Certified Cable - Black Brai
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2208444 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2208444
HDMI Cables 2208444
2m HDMI 2.1 Certified Cable - Black Brai

2m HDMI 2.1 Certified Cable - Black Brai

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2208444
Product Name HDMI Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2527113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2804612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DVI Cable
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2863372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details