RS Components, Ltd. HDMI Cables 2668480

Description
5PK 2M 8K HDMI M-M 28AWG BLUE ALUMINIUM
Request a Quote
Description
5PK 2M 8K HDMI M-M 28AWG BLUE ALUMINIUM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2668480 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2668480
HDMI Cables 2668480
5PK 2M 8K HDMI M-M 28AWG BLUE ALUMINIUM

5PK 2M 8K HDMI M-M 28AWG BLUE ALUMINIUM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2668480
Product Name HDMI Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

AV Adapters - 1828478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 0.4921 ft (1.5 dm)
Connector Type Male hdmi
View Details
HDMI Cables - 2240986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1861658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Hdmi
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details