RS Components, Ltd. HDMI Cables 2668470

Description
5PK 1.5MTR HDMI M- M CABLE - BLACK
Request a Quote
Description
5PK 1.5MTR HDMI M- M CABLE - BLACK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2668470 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2668470
HDMI Cables 2668470
5PK 1.5MTR HDMI M- M CABLE - BLACK

5PK 1.5MTR HDMI M- M CABLE - BLACK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2668470
Product Name HDMI Cables
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2662502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1828894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Mini hdmi
View Details
AV Adapters - 1765765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DVI Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details
DisplayPort Cables - 1863042 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 3.28 ft (10 dm)
View Details