RS Components, Ltd. Storage Bins 2651531

Description
Treston 4010-7 BiOX Storage Bin
Request a Quote
Description
Treston 4010-7 BiOX Storage Bin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Bins - 2651531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Bins
2651531
Storage Bins 2651531
Treston 4010-7 BiOX Storage Bin

Treston 4010-7 BiOX Storage Bin

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2651531
Product Name Storage Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Bins - 2678081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Cardboard; Cardboard
Height 7.87 inch (200 mm)
View Details
Instrument Cases - 1951536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Length 3.15 inch (80 mm)
Width 0.6299 inch (16 mm)
View Details
Storage Bins - 4844135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 7.13 inch (181 mm)
View Details
Storage Bins - 456723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Height 15.1 inch (384 mm)
Length 27.8 inch (706 mm)
View Details