RS Components, Ltd. AV Adapters 2369122

Description
RS PRO HDHDMINI-MF-15CM Adapter
Request a Quote
Description
RS PRO HDHDMINI-MF-15CM Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AV Adapters - 2369122 - RS Components, Ltd.
Corby, Northants, United Kingdom
AV Adapters
2369122
AV Adapters 2369122
RS PRO HDHDMINI-MF-15CM Adapter

RS PRO HDHDMINI-MF-15CM Adapter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2369122
Product Name AV Adapters
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2863383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1975499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.3937 ft (1.2 dm)
View Details
HDMI Cables - 1954883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 1.64 ft (5 dm)
Connector Type Hdmi
View Details
Video Converters - 1975507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details