RS Components, Ltd. Masonry Bolts & Anchors 2646408

Description
Concrete Screw Zinc & Yello 7.5x60
Request a Quote
Description
Concrete Screw Zinc & Yello 7.5x60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 2646408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
2646408
Masonry Bolts & Anchors 2646408
Concrete Screw Zinc & Yello 7.5x60

Concrete Screw Zinc & Yello 7.5x60

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 2646408
Product Name Masonry Bolts & Anchors
Certifications RoHS Certified
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776982 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Masonry Bolts & Anchors - 1542560 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 9086952 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1542497 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.2362 inch (6 mm)
View Details