RS Components, Ltd. Masonry Bolts & Anchors 1743301

Description
RS PRO FJJAB05/06050PH Anchor Bolt
Request a Quote
Description
RS PRO FJJAB05/06050PH Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1743301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1743301
Masonry Bolts & Anchors 1743301
RS PRO FJJAB05/06050PH Anchor Bolt

RS PRO FJJAB05/06050PH Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1743301
Product Name Masonry Bolts & Anchors
Hole Size 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776959 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1776964 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 1776930 - RS Components, Ltd.
Specs
Hole Size 0.5709 inch (14.5 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 6816750 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details