RS Components, Ltd. Telemetry Antennas 2608510

Description
FPC ANT, MHF 4L, 200mm, UWB 3~8.5 GHz
Request a Quote
Description
FPC ANT, MHF 4L, 200mm, UWB 3~8.5 GHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 2608510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2608510
Telemetry Antennas 2608510
FPC ANT, MHF 4L, 200mm, UWB 3~8.5 GHz

FPC ANT, MHF 4L, 200mm, UWB 3~8.5 GHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2608510
Product Name Telemetry Antennas
Applications Telemetry
Unlock Full Specs
to access all available technical data

Similar Products

RFID Antennas - 2272060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 2400.0 to 5350.0 MHz
Gain 2 dB
View Details
Multi-Band Antennas - 2097303 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
RFID Antennas - 2097295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 902.0 to 928.0 MHz
Gain 5.5 dB
View Details
Telemetry Antennas - 2675036P - RS Components, Ltd.
Specs
Applications Telemetry
View Details