RS Components, Ltd. Telemetry Antennas 2675036P

Description
FPC ANT, MHF, 150mm, UWB 6~8.5 GHz
Request a Quote
Description
FPC ANT, MHF, 150mm, UWB 6~8.5 GHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 2675036P - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2675036P
Telemetry Antennas 2675036P
FPC ANT, MHF, 150mm, UWB 6~8.5 GHz

FPC ANT, MHF, 150mm, UWB 6~8.5 GHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2675036P
Product Name Telemetry Antennas
Applications Telemetry
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2675040 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 5900.0 to 8500.0 MHz
Gain 3.8 dB
View Details
Telemetry Antennas - 2608504 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 3100.0 to 8500.0 MHz
Gain -1.8 dB
View Details
Telemetry Antennas - 2608509 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 3100.0 to 8500.0 MHz
Gain -2.1 dB
View Details
Multi-Band Antennas - 1408065 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 850.0 to 2400.0 MHz
Gain 5 dB
View Details