SOLENOID VALVE BRASS 2/2NC 1" OR.25 NBR
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 2554173 |
| Product Name | Solenoid Valves |
| Valve Type | Solenoid; 2/2 |
| Media | Water; Gas; Air, Gas, Liquid, Oil, Water; Air |
| Valve Size | 1.00 inch (25.40 mm) |