RS Components, Ltd.
Ball Valves
4578816
Description
VANNE LAITON 3/8
Request a Quote
Email Supplier
Description
VANNE LAITON 3/8
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
4578816 |
|
Product Name
|
Ball Valves |
|
Valve Type
|
Ball; Full Bore, 2 Way
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Solenoid; 2/2
Media
Water; Gas; Air, Gas, Liquid, Oil, Water; Air
Valve Size
0.12 inch (3.17 mm)
View Details
Valve Type
Ball; Ball Valve
Primary Material
Brass / Bronze; Nickel Plated Brass
Valve Size
0.25 inch (6.35 mm)
View Details
Valve Type
Ball; Full Bore, 2 Way
Primary Material
Brass / Bronze; Brass
Media
Water; Steam; Air
View Details
Valve Type
Solenoid
Primary Material
Brass / Bronze; Brass
Media
Gas; Gas, Liquid
View Details