RS Components, Ltd. HVAC Air Filters 2550989

Description
RS PRO CU4-12-2412 Bag Filter
Request a Quote
Description
RS PRO CU4-12-2412 Bag Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 2550989 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
2550989
HVAC Air Filters 2550989
RS PRO CU4-12-2412 Bag Filter

RS PRO CU4-12-2412 Bag Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2550989
Product Name HVAC Air Filters
Construction Bag Filters; Bag Filter
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 7302895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 361 SCFM (614 m³/hr)
View Details
HVAC Air Filters - 2560523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 78.74 inch (2000 mm)
View Details
HVAC Air Filters - 8802630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Compact pleated panel
Media Type Glass fibre paper
Airflow 1706 SCFM (2900 m³/hr)
View Details
Pneumatic Filters - 315931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 24.72 SCFM (42.01 m³/hr)
View Details