Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR FILTERS (INDUSTRIAL)
RS COMPONENTS, LTD.
2560390 -- HVAC AIR FILTERS
RS Components, Ltd.
HVAC Air Filters
2560390
Description
RS PRO JBF36-203-3 Bag Filter
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RS PRO JBF36-203-3 Bag Filter
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
2560390
HVAC Air Filters
2560390
RS PRO JBF36-203-3 Bag Filter
RS PRO JBF36-203-3 Bag Filter
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Air Filters (industrial)
Product Number
2560390
Product Name
HVAC Air Filters
Construction
Bag Filters; Bag
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
HVAC Air Filters
7302912
Specs
Construction
Filter Media; Pad
Media Type
Pet
Height
19.49 inch (495 mm)
View Details
RS Components, Ltd.
Powered Respirator Filters
818672
Specs
Construction
Respirator
View Details
RS Components, Ltd.
HVAC Air Filters
7302892
Specs
Construction
Pleated panel
Media Type
Intrepid
Airflow
735 SCFM (1249 m³/hr)
View Details
RS Components, Ltd.
Fan Filters
7374083
Specs
Construction
Fan Filters; Fan mounted filter
Media Type
Pur
Length
2.36 inch (60 mm)
View Details