RS Components, Ltd. VGA Cables 2527128

Description
2MTR VGA/SVGA HD15 M-M CABLE - BLACK
Request a Quote
Description
2MTR VGA/SVGA HD15 M-M CABLE - BLACK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VGA Cables - 2527128 - RS Components, Ltd.
Corby, Northants, United Kingdom
VGA Cables
2527128
VGA Cables 2527128
2MTR VGA/SVGA HD15 M-M CABLE - BLACK

2MTR VGA/SVGA HD15 M-M CABLE - BLACK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2527128
Product Name VGA Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.1476 ft (0.4500 dm)
Standards / Certifications RoHS
View Details
Serial Cables - 1954272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type Serial
Cable Length 6.56 ft (20 dm)
View Details
VGA Cables - 1765736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 49.21 ft (150 dm)
Connector Type Vga
View Details
KVM Cables - 1828851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type KVM; VGA Cable
Cable Shielding Braid; Aluminium-mylar, copper braid
View Details