RS Components, Ltd. Tool Belts & Tool Pouches 2496550

Description
TECHNICS PADDED TOOL BELT WITH "D-RINGS"
Request a Quote
Description
TECHNICS PADDED TOOL BELT WITH "D-RINGS"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool Belts & Tool Pouches - 2496550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tool Belts & Tool Pouches
2496550
Tool Belts & Tool Pouches 2496550
TECHNICS PADDED TOOL BELT WITH "D-RINGS"

TECHNICS PADDED TOOL BELT WITH "D-RINGS"

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 2496550
Product Name Tool Belts & Tool Pouches
Type Tool Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 2334326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyvinyl Chloride
Height 5.91 inch (150 mm)
View Details
Tool Bags - 179871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 15.00 inch (381 mm)
View Details
Server Cabinets - 1863294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 48.58 inch (1234 mm)
Width 36.30 inch (922 mm)
View Details
Tool Belts & Tool Pouches - 134750 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 4.49 inch (114 mm)
View Details