Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
RS COMPONENTS, LTD.
2466784 -- POWER SWITCH ICS
RS Components, Ltd.
Power Switch ICs
2466784
Description
12V Load Switch V-DFN3030-8 T&R 3K
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
12V Load Switch V-DFN3030-8 T&R 3K
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
2466784
Power Switch ICs
2466784
12V Load Switch V-DFN3030-8 T&R 3K
12V Load Switch V-DFN3030-8 T&R 3K
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
IC Interfaces
Product Number
2466784
Product Name
Power Switch ICs
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Power Switch ICs
1464707
Specs
Technology
USB
Features
RoHS
Supply Voltage
Other; 2.4 V
View Details
RS Components, Ltd.
Power Switch ICs
7515388P
Specs
Features
RoHS
Supply Voltage
Other; 0, 5.5V
Package Type
SOT-223
View Details
RS Components, Ltd.
Ethernet Interface Ics
7257663
Specs
Technology
RS232; Ethernet; IEEE 802.3
Device Type
Transceiver; Transceiver IC
Features
RoHS
View Details
RS Components, Ltd.
Power Switch ICs
277016
Specs
Features
RoHS
Supply Voltage
Other; 5.5 V
Package Type
WLCSP; WLCSP-20-P1
View Details