RS Components, Ltd. DC Motors 2389737

Description
RS PRO 719RE385 DC Motor
Request a Quote
Description
RS PRO 719RE385 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2389737 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2389737
DC Motors 2389737
RS PRO 719RE385 DC Motor

RS PRO 719RE385 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2389737
Product Name DC Motors
Continuous Torque 0.1 In-lbs (0.0784 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 4130638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.4 In-lbs (0.4880 kg-cm)
Gear Type Spur; Spur
View Details
DC Motors - 8734786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.059 inch (1.5 mm)
View Details
DC Motors - 420665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 1.7 In-lbs (2 kg-cm)
Gear Type Spur; Spur
View Details
DC Motors - 8928757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brushless
Continuous Torque 0.2 In-lbs (0.2143 kg-cm)
Units Metric
View Details