RS Components, Ltd. Bin Bags 2364289

Description
Cromwell Polythene GN090C1
Request a Quote
Description
Cromwell Polythene GN090C1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bin Bags - 2364289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bin Bags
2364289
Bin Bags 2364289
Cromwell Polythene GN090C1

Cromwell Polythene GN090C1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2364289
Product Name Bin Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908445 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 17.91 inch (455 mm)
View Details
Anti Static Packaging - 707125 - RS Components, Ltd.
Specs
Container Type Bag
Height 17.72 inch (450 mm)
Width 28.94 inch (735 mm)
View Details
Bin Bags - 2022236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polythene
Height 38.98 inch (990 mm)
View Details
Anti Static Packaging - 2877852 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded
Height 2.95 inch (75 mm)
View Details