RS Components, Ltd. Bin Bags 2022236

Description
Cromwell Polythene ORUN8/39 Bin Bag
Request a Quote
Description
Cromwell Polythene ORUN8/39 Bin Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bin Bags - 2022236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bin Bags
2022236
Bin Bags 2022236
Cromwell Polythene ORUN8/39 Bin Bag

Cromwell Polythene ORUN8/39 Bin Bag

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2022236
Product Name Bin Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Bin Bags - 2364296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polythene
Height 89.96 inch (2285 mm)
View Details
Anti Static Packaging - 1908436 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 17.91 inch (455 mm)
View Details
Anti Static Packaging - 173871 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details
Anti Static Packaging - 1786402 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 12.01 inch (305 mm)
Length 12.01 inch (305 mm)
View Details